ENHANCED EVE2 GRAPHICS CONTROLLE
ENHANCED EVE2 GRAPHICS CONTROLLE
ENHANCED EVE2 GRAPHICS CONTROLLE
ENHANCED EVE2 GRAPHICS CONTROLLE Product overview: BT815Q-R from Bridgetek is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-BT815Q-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1137710-BT815Q-R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: BT81x
Package: Tape & Reel (TR)
Applications: Human Machine Interfaces (HMI)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: LCD, LED, QSPI, SPI
Number of I/O: 4
Program Memory Type: FLASH
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Bridgetek Pte Ltd.
Other Names: 2005-BT815Q-RTR
Base Product Number: BT815Q
ENHANCED EVE2 GRAPHICS CONTROLLE
ENHANCED EVE2 GRAPHICS CONTROLLE
ENHANCED EVE2 GRAPHICS CONTROLLE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2005-BT815Q-RTR-ND | 769-BT815Q-R | 1137710-BT815Q-R | BT815Q-R | BT815Q-R | BT815Q-R |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| ROM Type | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.97 to 3.63 volts | 3.63 to 2.97 volts | 2.97 to 3.63 volts | 2.97 to 3.63 volts | ||
| Serial Interface | SPI | SPI | SPI; LCD, LED, QSPI, SPI | SPI; LCD, LED, QSPI, SPI | ||
| Package Type | Other; 64-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 64-VFQFN Exposed Pad | |||
| Pin Count | 64 | 64 |