Bridgeport Fittings, Inc. Conduit Body T-70

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 18.38 INCH L X 5.5 INCH W X 5.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-A APPROVAL TEE SIDE HUB LOCATION SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 18.38 INCH L X 5.5 INCH W X 5.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-A APPROVAL TEE SIDE HUB LOCATION SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-70 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
T-70
Conduit Body T-70
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 18.38 INCH L X 5.5 INCH W X 5.75 INCH H SIZE RIGID/IMC CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-A APPROVAL TEE SIDE HUB LOCATION SIDE ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 PACKAGING QUANTITY 1 PER PACK
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 18.38 INCH L X 5.5 INCH W X 5.75 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514-A APPROVAL
  • TEE SIDE HUB LOCATION
  • SIDE ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • PACKAGING QUANTITY 1 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number T-70
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details