Bridgeport Fittings, Inc. Conduit Body T-44CGC

Description
ALUMINUM MATERIAL 8.45 INCH L X 3.61 INCH W X 2.97 INCH H SIZE EMT/IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT CAPACITY 30.5 CU INCH INCLUDES COVER AND GASKET CONSTRUCTION FEATURE RAINTIGHT T MODEL
Datasheet
Description
ALUMINUM MATERIAL 8.45 INCH L X 3.61 INCH W X 2.97 INCH H SIZE EMT/IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT CAPACITY 30.5 CU INCH INCLUDES COVER AND GASKET CONSTRUCTION FEATURE RAINTIGHT T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-44CGC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
T-44CGC
Conduit Body T-44CGC
ALUMINUM MATERIAL 8.45 INCH L X 3.61 INCH W X 2.97 INCH H SIZE EMT/IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL TEE SIDE HUB LOCATION TEE SIDE ACCESS OPENING ROHS COMPLIANT CAPACITY 30.5 CU INCH INCLUDES COVER AND GASKET CONSTRUCTION FEATURE RAINTIGHT T MODEL
  • ALUMINUM MATERIAL
  • 8.45 INCH L X 3.61 INCH W X 2.97 INCH H SIZE
  • EMT/IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (RIGID/IMC), SET SCREW (EMT) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • TEE SIDE HUB LOCATION
  • TEE SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • CAPACITY 30.5 CU INCH
  • INCLUDES COVER AND GASKET
  • CONSTRUCTION FEATURE RAINTIGHT
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number T-44CGC
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details