Bridgeport Fittings, Inc. Conduit Body LR-64

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 8-3/16 INCH L X 3-7/16 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 32.3 CU INCH LR MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 8-3/16 INCH L X 3-7/16 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 32.3 CU INCH LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-64 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LR-64
Conduit Body LR-64
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 8-3/16 INCH L X 3-7/16 INCH W X 2-9/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 32.3 CU INCH LR MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 8-3/16 INCH L X 3-7/16 INCH W X 2-9/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, RIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 32.3 CU INCH
  • LR MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LR-64
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details