Bridgeport Fittings, Inc. Conduit Body LR-63

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-1/8 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 12.5 CU INCH LR MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-1/8 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 12.5 CU INCH LR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-63 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LR-63
Conduit Body LR-63
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-1/8 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A APPROVAL 90 DEGREE HUB LOCATION 90 DEGREE, RIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 12.5 CU INCH LR MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 6-1/8 INCH L X 2-1/2 INCH W X 1-7/8 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A APPROVAL
  • 90 DEGREE HUB LOCATION
  • 90 DEGREE, RIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 12.5 CU INCH
  • LR MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LR-63
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details