ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
10-1/2 INCH L X 4-1/8 INCH W X 3-5/16 INCH H SIZE
IMC/RIGID CONDUIT USED ON
2 INCH HUB SIZE
THREADED (RIGID/IMC) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514A, UL (CANADA AND US), CSA APPROVAL
90 DEGREE HUB LOCATION
90 DEGREE, RIGHT SIDE ACCESS OPENING
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
CAPACITY 73 CU INCH
LL MODEL
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
10-1/2 INCH L X 4-1/8 INCH W X 3-5/16 INCH H SIZE
IMC/RIGID CONDUIT USED ON
2 INCH HUB SIZE
THREADED (RIGID/IMC) INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514A, UL (CANADA AND US), CSA APPROVAL
90 DEGREE HUB LOCATION
90 DEGREE, RIGHT SIDE ACCESS OPENING
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1