Bridgeport Fittings, Inc. Conduit Body LB-65CG

Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 8.28 INCH L X 2.53 INCH W X 4.25 INCH H SIZE RIGID CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
Datasheet
Description
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 8.28 INCH L X 2.53 INCH W X 4.25 INCH H SIZE RIGID CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-65CG - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LB-65CG
Conduit Body LB-65CG
ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 8.28 INCH L X 2.53 INCH W X 4.25 INCH H SIZE RIGID CONDUIT USED ON 1 1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ZINC COATED STEEL, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1 APPLICATION WET LOCATION
  • ZINC PLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 8.28 INCH L X 2.53 INCH W X 4.25 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 1 1/2 INCH HUB SIZE
  • THREADED (RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B APPROVAL
  • ZINC COATED STEEL, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563A, NEMA FB-1
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LB-65CG
Product Name Conduit Body
Material Aluminum; Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2796453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details