Bridgeport Fittings, Inc. Conduit Body LB-50

Description
ENAMEL PAINTED ALUMINUM MATERIAL 15-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 311.8 CU INCH LB MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 15-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 311.8 CU INCH LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-50 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
LB-50
Conduit Body LB-50
ENAMEL PAINTED ALUMINUM MATERIAL 15-9/16 INCH L SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 311.8 CU INCH LB MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 15-9/16 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 311.8 CU INCH
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number LB-50
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details