Bridgeport Fittings, Inc. Conduit Body C-68

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 15-1/8 INCH L X 4-5/16 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH C MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 15-1/8 INCH L X 4-5/16 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-68 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-68
Conduit Body C-68
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 15-1/8 INCH L X 4-5/16 INCH W X 4-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED (RIGID/IMC) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US), CSA APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1 CAPACITY 170 CU INCH C MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 15-1/8 INCH L X 4-5/16 INCH W X 4-3/4 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED (RIGID/IMC) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC-586D, NEMA FB-1
  • CAPACITY 170 CU INCH
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-68
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1 inch (25.4 mm)
Units English Size
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details