Bridgeport Fittings, Inc. Conduit Body C-36

Description
ENAMEL PAINTED ALUMINUM MATERIAL 10-5/8 INCH L X 3-1/8 INCH W X 3-1/4 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 70.7 CU INCH C MODEL
Datasheet
Description
ENAMEL PAINTED ALUMINUM MATERIAL 10-5/8 INCH L X 3-1/8 INCH W X 3-1/4 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 70.7 CU INCH C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - C-36 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Body
C-36
Conduit Body C-36
ENAMEL PAINTED ALUMINUM MATERIAL 10-5/8 INCH L X 3-1/8 INCH W X 3-1/4 INCH H SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL 514A APPROVAL STRAIGHT HUB LOCATION STRAIGHT SIDE ACCESS OPENING ROHS COMPLIANT APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE CAPACITY 70.7 CU INCH C MODEL
  • ENAMEL PAINTED ALUMINUM MATERIAL
  • 10-5/8 INCH L X 3-1/8 INCH W X 3-1/4 INCH H SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514A APPROVAL
  • STRAIGHT HUB LOCATION
  • STRAIGHT SIDE ACCESS OPENING
  • ROHS COMPLIANT
  • APPLICATION ALLOWS ACCESS TO THE INTERIOR OF A CONDUIT SYSTEM FOR INSPECTION, PULLING AND MAINTENANCE
  • CAPACITY 70.7 CU INCH
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Electrical Conduit
Product Number C-36
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details