Bridgeport Fittings, Inc. Rigid/Emt Conduit Elbow Joint 72-DCA

Description
ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON THREADED MALE/SET SCREW FEMALE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet
Description
ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON THREADED MALE/SET SCREW FEMALE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Elbow Joint - 72-DCA - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Elbow Joint
72-DCA
Rigid/Emt Conduit Elbow Joint 72-DCA
ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON THREADED MALE/SET SCREW FEMALE INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • ALUMINUM BODY AND COVER, NEOPRENE GASKET MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • THREADED MALE/SET SCREW FEMALE INSTALLATION
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 72-DCA
Product Name Rigid/Emt Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details