Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 686-XM

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.35 INCH (4) SCREW, STRAP INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 3/0 AWG, 3 AWG TO 350 KCMIL (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM STEEL ARMORED CABLE, INTERLOCKED METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.42 INCH DIA
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.35 INCH (4) SCREW, STRAP INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 3/0 AWG, 3 AWG TO 350 KCMIL (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM STEEL ARMORED CABLE, INTERLOCKED METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.42 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 686-XM - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
686-XM
Armored Cable/Flex Conduit Connector 686-XM
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.35 INCH (4) SCREW, STRAP INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE (4) 3/0 AWG, 3 AWG TO 350 KCMIL (ARMORED/METAL CLAD CABLE) CORD SIZE STEEL/ALUMINUM STEEL ARMORED CABLE, INTERLOCKED METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1.42 INCH DIA
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2.35 INCH
  • (4) SCREW, STRAP INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 INCH KNOCKOUT SIZE
  • (4) 3/0 AWG, 3 AWG TO 350 KCMIL (ARMORED/METAL CLAD CABLE) CORD SIZE
  • STEEL/ALUMINUM STEEL ARMORED CABLE, INTERLOCKED METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1.42 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 686-XM
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details