Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 657-DC2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/8 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (3) 4 AWG TO (3) 1 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/8 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (3) 4 AWG TO (3) 1 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 657-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
657-DC2
Armored Cable/Flex Conduit Connector 657-DC2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2-1/8 INCH (2) SCREW, STRAP INSTALLATION UL 514B APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE (3) 4 AWG TO (3) 1 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 1 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 2-1/8 INCH
  • (2) SCREW, STRAP INSTALLATION
  • UL 514B APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • (3) 4 AWG TO (3) 1 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 657-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details