Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 572-DC2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1/2 INCH STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE (3) 4 AWG TO (4) 3 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 13/16 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1/2 INCH STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE (3) 4 AWG TO (4) 3 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 13/16 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 572-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
572-DC2
Armored Cable/Flex Conduit Connector 572-DC2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1/2 INCH STRAP INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE (3) 4 AWG TO (4) 3 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, STEEL/ALUMINUM ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 13/16 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL
  • 1/2 INCH
  • STRAP INSTALLATION
  • UL 514B APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • (3) 4 AWG TO (4) 3 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT, STEEL/ALUMINUM ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 13/16 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 572-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details