Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 475-LTI2

Description
90 DEGREE TYPE ELECTROPLATED CAST ZINC MATERIAL METALLIC/NON-METALLI C TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 5/8 INCH SIZE 3 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
90 DEGREE TYPE ELECTROPLATED CAST ZINC MATERIAL METALLIC/NON-METALLI C TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 5/8 INCH SIZE 3 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 475-LTI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
475-LTI2
Liquidtight Flexible Conduit Connector 475-LTI2
90 DEGREE TYPE ELECTROPLATED CAST ZINC MATERIAL METALLIC/NON-METALLI C TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 5/8 INCH SIZE 3 INCH DIA INSULATION TEMPERATURE RATING 105 DEG C
  • 90 DEGREE TYPE
  • ELECTROPLATED CAST ZINC MATERIAL
  • METALLIC/NON-METALLIC TYPE B LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • HUB LENGTH 5/8 INCH
  • SIZE 3 INCH DIA
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 475-LTI2
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details