Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 471-SLTUS

Description
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 9/16 INCH SIZE 1 1/8 INCH DIA
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 9/16 INCH SIZE 1 1/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 471-SLTUS - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
471-SLTUS
Liquidtight Flexible Conduit Connector 471-SLTUS
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL METALLIC LIQUID TIGHT CONDUIT USED ON UL 514-B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON INSULATED THROAT TYPE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HUB LENGTH 9/16 INCH SIZE 1 1/8 INCH DIA
  • 90 DEG TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL 514-B APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • HUB LENGTH 9/16 INCH
  • SIZE 1 1/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 471-SLTUS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details