Bridgeport Fittings, Inc. Rigid/EMT Conduit Combination Coupling 4365-DC

Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3 INCH DIA X 2.95 INCH L SIZE EMT/LIQUIDTIGHT CONDUIT USED ON METALLIC/NON-METALLI C LIQUIDTIGHT TO EMT INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT/RAINT IGHT ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
Datasheet
Description
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3 INCH DIA X 2.95 INCH L SIZE EMT/LIQUIDTIGHT CONDUIT USED ON METALLIC/NON-METALLI C LIQUIDTIGHT TO EMT INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT/RAINT IGHT ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 4365-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Combination Coupling
4365-DC
Rigid/EMT Conduit Combination Coupling 4365-DC
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3 INCH DIA X 2.95 INCH L SIZE EMT/LIQUIDTIGHT CONDUIT USED ON METALLIC/NON-METALLI C LIQUIDTIGHT TO EMT INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT/RAINT IGHT ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3 INCH DIA X 2.95 INCH L SIZE
  • EMT/LIQUIDTIGHT CONDUIT USED ON
  • METALLIC/NON-METALLIC LIQUIDTIGHT TO EMT INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT/RAINTIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FED SPEC A-A-50553
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 4365-DC
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details