Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 436-SLT

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 4 INCH DIA X 2-7/16 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 4 INCH DIA X 2-7/16 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 436-SLT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
436-SLT
Liquidtight Flexible Conduit Connector 436-SLT
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 4 INCH DIA X 2-7/16 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT METALLIC CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • SIZE 4 INCH DIA X 2-7/16 INCH L
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 436-SLT
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details