Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 431-SLT

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-3/8 INCH DIA X 7/8 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-3/8 INCH DIA X 7/8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 431-SLT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
431-SLT
Liquidtight Flexible Conduit Connector 431-SLT
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT METALLIC CONDUIT USED ON UL 514B, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-3/8 INCH DIA X 7/8 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • LIQUIDTIGHT METALLIC CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • SIZE 1-3/8 INCH DIA X 7/8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 431-SLT
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details