Bridgeport Fittings, Inc. Liquidtight Flexible Conduit Connector 429-NMLT

Description
STRAIGHT TYPE PLAIN NYLON MATERIAL NON-METALLIC TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-5/16 INCH DIA CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet
Description
STRAIGHT TYPE PLAIN NYLON MATERIAL NON-METALLIC TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-5/16 INCH DIA CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 429-NMLT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Liquidtight Flexible Conduit Connector
429-NMLT
Liquidtight Flexible Conduit Connector 429-NMLT
STRAIGHT TYPE PLAIN NYLON MATERIAL NON-METALLIC TYPE B LIQUIDTIGHT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 SIZE 1-5/16 INCH DIA CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
  • STRAIGHT TYPE
  • PLAIN NYLON MATERIAL
  • NON-METALLIC TYPE B LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • SIZE 1-5/16 INCH DIA
  • CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 429-NMLT
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details