Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 410

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 1 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 410 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
410
Armored Cable/Flex Conduit Connector 410
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/8 INCH SQUEEZE INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 THROAT SIZE 1 INCH DIA
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-5/8 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • THROAT SIZE 1 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 410
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details