Bridgeport Fittings, Inc. Rigid/EMT Conduit Combination Coupling 4058-DC

Description
BALL BURNISHED DIE-CAST ZINC MATERIAL 1.19 INCH DIA X 2.2 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO FLEXIBLE METAL CONDUIT/ARMORED CABLE/METAL CLAD CABLE INSTALLATION UL 514B, ETL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FLEXIBLE METAL CONDUIT TRADE SIZE MIGHTY-MERGE[R] BRAND ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
BALL BURNISHED DIE-CAST ZINC MATERIAL 1.19 INCH DIA X 2.2 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO FLEXIBLE METAL CONDUIT/ARMORED CABLE/METAL CLAD CABLE INSTALLATION UL 514B, ETL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FLEXIBLE METAL CONDUIT TRADE SIZE MIGHTY-MERGE[R] BRAND ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 4058-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Combination Coupling
4058-DC
Rigid/EMT Conduit Combination Coupling 4058-DC
BALL BURNISHED DIE-CAST ZINC MATERIAL 1.19 INCH DIA X 2.2 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO FLEXIBLE METAL CONDUIT/ARMORED CABLE/METAL CLAD CABLE INSTALLATION UL 514B, ETL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FLEXIBLE METAL CONDUIT TRADE SIZE MIGHTY-MERGE[R] BRAND ROHS/TCLP COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • BALL BURNISHED DIE-CAST ZINC MATERIAL
  • 1.19 INCH DIA X 2.2 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • SET SCREW EMT TO FLEXIBLE METAL CONDUIT/ARMORED CABLE/METAL CLAD CABLE INSTALLATION
  • UL 514B, ETL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT CONDUIT X 1/2 INCH FLEXIBLE METAL CONDUIT TRADE SIZE
  • MIGHTY-MERGE[R] BRAND
  • ROHS/TCLP COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 4058-DC
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details