Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 403-DC2

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/8 INCH SQUEEZE INSTALLATION UL 514B, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.44 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/8 INCH SQUEEZE INSTALLATION UL 514B, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.44 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 403-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
403-DC2
Armored Cable/Flex Conduit Connector 403-DC2
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/8 INCH SQUEEZE INSTALLATION UL 514B, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.44 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-1/8 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 12 AWG TO (3) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 0.44 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 403-DC2
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details