Bridgeport Fittings, Inc. Armored Cable/Flex Conduit Connector 3838SP

Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.06 INCH SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (2) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.53 INCH DIA
Datasheet
Description
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.06 INCH SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (2) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.53 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3838SP - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Armored Cable/Flex Conduit Connector
3838SP
Armored Cable/Flex Conduit Connector 3838SP
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 2.06 INCH SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO (2) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE NON-INSULATED THROAT TYPE STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING WHIPPER-SNAP[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 THROAT SIZE 0.53 INCH DIA
  • STRAIGHT TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 2.06 INCH
  • SNAP-IN INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 200 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • (2) 14 AWG TO (2) 10 AWG (ARMORED/METAL CLAD CABLE) CORD SIZE
  • NON-INSULATED THROAT TYPE
  • STEEL/ALUMINUM ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • DUPLEX CABLE OPENING
  • WHIPPER-SNAP[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1
  • THROAT SIZE 0.53 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3838SP
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details