Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 371

Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 6-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 6-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 371 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
371
Rigid/EMT Conduit Bushing 371
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/8 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 6-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 6-1/8 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 5 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 371
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details