Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 366-DC

Description
THREADED FEMALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 11/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 11/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 366-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
366-DC
Rigid/EMT Conduit Bushing 366-DC
THREADED FEMALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 11/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 11/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 2-5/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 366-DC
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details