Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 362

Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 362 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
362
Rigid/EMT Conduit Bushing 362
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 7/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 1-1/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 362
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details