Bridgeport Fittings, Inc. Rigid/Emt Conduit Coupling 3603-US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.21 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 2.13 INCH DIAMETER 90 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.21 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 2.13 INCH DIAMETER 90 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Coupling - 3603-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Coupling
3603-US
Rigid/Emt Conduit Coupling 3603-US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.21 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 2.13 INCH DIAMETER 90 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.21 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 2.13 INCH DIAMETER
  • 90 STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3603-US
Product Name Rigid/Emt Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details