Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 3504

Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH IMC/RIGID CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/2 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH IMC/RIGID CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/2 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3504 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
3504
Rigid/EMT Conduit Connector 3504
SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH IMC/RIGID CONDUIT USED ON 1-11/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/2 INCH DIAMETER 60 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-5/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1-11/16 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-1/2 INCH DIAMETER
  • 60 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3504
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details