Bridgeport Fittings, Inc. Rigid/EMT Conduit Plug/Cap 344

Description
PULL CAP TYPE POLYETHYLENE MATERIAL RIGID/EMT CONDUIT USED ON 1-1/2 INCH DIAMETER 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet
Description
PULL CAP TYPE POLYETHYLENE MATERIAL RIGID/EMT CONDUIT USED ON 1-1/2 INCH DIAMETER 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 344 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Plug/Cap
344
Rigid/EMT Conduit Plug/Cap 344
PULL CAP TYPE POLYETHYLENE MATERIAL RIGID/EMT CONDUIT USED ON 1-1/2 INCH DIAMETER 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
  • PULL CAP TYPE
  • POLYETHYLENE MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • 1-1/2 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 344
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details