Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 330-B

Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-13/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-13/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 330-B - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
330-B
Rigid/EMT Conduit Bushing 330-B
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 4-13/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • PLAIN BLACK FINISH PLASTIC MATERIAL
  • 3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 4-13/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 20 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 330-B
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details