Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 327

Description
THREADED FEMALE TYPE PLAIN PLASTIC MATERIAL 5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 3-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE PLAIN PLASTIC MATERIAL 5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 3-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 327 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
327
Rigid/EMT Conduit Bushing 327
THREADED FEMALE TYPE PLAIN PLASTIC MATERIAL 5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 3-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • PLAIN PLASTIC MATERIAL
  • 5/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 3-1/8 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 327
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details