Bridgeport Fittings, Inc. Rigid/EMT Conduit Bushing 324-B

Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-15/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet
Description
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-15/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 324-B - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Bushing
324-B
Rigid/EMT Conduit Bushing 324-B
THREADED FEMALE TYPE PLAIN BLACK FINISH PLASTIC MATERIAL 1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-15/16 INCH DIAMETER 150 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 USED WITH LOCKNUT
  • THREADED FEMALE TYPE
  • PLAIN BLACK FINISH PLASTIC MATERIAL
  • 1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1-15/16 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • USED WITH LOCKNUT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 324-B
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details