Bridgeport Fittings, Inc. Rigid/Emt Conduit Coupling 3109

Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 5/16 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 5/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 5/16 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 5/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Coupling - 3109 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Coupling
3109
Rigid/Emt Conduit Coupling 3109
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 5/16 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 5/16 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5 5/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 5 5/16 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • B[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3109
Product Name Rigid/Emt Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details