Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 3106

Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 3106 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
3106
Rigid/EMT Conduit Coupling 3106
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/2 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 4-1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3106
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details