Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 3005-US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.25 INCH IMC/RIGID CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2.88 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.25 INCH IMC/RIGID CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2.88 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3005-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
3005-US
Rigid/EMT Conduit Connector 3005-US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.25 INCH IMC/RIGID CONDUIT USED ON 0.75 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2.88 INCH DIAMETER 5 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.25 INCH
  • IMC/RIGID CONDUIT USED ON
  • 0.75 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2.88 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553A, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3005-US
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details