Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 3003

Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON 1-1/3 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-3/8 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON 1-1/3 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-3/8 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3003 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
3003
Rigid/EMT Conduit Connector 3003
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON 1-1/3 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-3/8 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1-1/3 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-3/8 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3003
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details