Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 3000

Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/2 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/2 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 3000 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
3000
Rigid/EMT Conduit Connector 3000
COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/2 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-1/2 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 3000
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details