Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 30-DC2

Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 5/8 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE
Datasheet
Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 5/8 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 30-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
30-DC2
Rigid/EMT Conduit Connector 30-DC2
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON 5/8 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE
  • SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 30-DC2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details