Bridgeport Fittings, Inc. Rigid/EMT Conduit Combination Coupling 281

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH DIA X 2-4/9 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO 2 SCREW STEEL STRAP FLEXIBLE METAL CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH DIA X 2-4/9 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO 2 SCREW STEEL STRAP FLEXIBLE METAL CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 281 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Combination Coupling
281
Rigid/EMT Conduit Combination Coupling 281
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH DIA X 2-4/9 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON COMPRESSION EMT TO 2 SCREW STEEL STRAP FLEXIBLE METAL CONDUIT INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH DIA X 2-4/9 INCH L SIZE
  • EMT/FLEXIBLE METAL CONDUIT USED ON
  • COMPRESSION EMT TO 2 SCREW STEEL STRAP FLEXIBLE METAL CONDUIT INSTALLATION
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 281
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details