Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 262-US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.62 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT ROHS COMPLAINT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.62 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT ROHS COMPLAINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 262-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
262-US
Rigid/EMT Conduit Coupling 262-US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1.62 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT ROHS COMPLAINT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.5 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1.62 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • ROHS COMPLAINT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 262-US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details