Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 261-RT

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-9/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-9/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 261-RT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
261-RT
Rigid/EMT Conduit Coupling 261-RT
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-9/16 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-9/16 INCH
  • EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-3/8 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RAINTIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 261-RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details