Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 259-DC2

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5.25 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5.25 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 259-DC2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
259-DC2
Rigid/EMT Conduit Connector 259-DC2
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.75 INCH IMC/RIGID CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA APPROVAL 5.25 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3.75 INCH
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 5.25 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 259-DC2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details