Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 258

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-7/16 INCH EMT CONDUIT USED ON 15/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-19/32 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-7/16 INCH EMT CONDUIT USED ON 15/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-19/32 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 258 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
258
Rigid/EMT Conduit Connector 258
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4-7/16 INCH EMT CONDUIT USED ON 15/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 4-19/32 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4-7/16 INCH
  • EMT CONDUIT USED ON
  • 15/16 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 4-19/32 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 258
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details