Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 255-RTI2

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-15/16 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-15/16 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 255-RTI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
255-RTI2
Rigid/EMT Conduit Connector 255-RTI2
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/8 INCH EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-15/16 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET INSULATION TEMPERATURE 90 DEG C
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-3/8 INCH
  • EMT CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-15/16 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • RAINTIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • INSULATION TEMPERATURE 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 255-RTI2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details