Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 254

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-5/32 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-5/32 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 254 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
254
Rigid/EMT Conduit Connector 254
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-15/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-5/32 INCH DIAMETER 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-15/16 INCH
  • EMT CONDUIT USED ON
  • 19/32 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-5/32 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 254
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details