Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 253

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-11/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-15/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-11/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-15/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 253 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
253
Rigid/EMT Conduit Connector 253
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-11/16 INCH EMT CONDUIT USED ON 19/32 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-15/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-11/16 INCH
  • EMT CONDUIT USED ON
  • 19/32 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-15/16 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 253
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details