Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 253-RT2

Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Datasheet
Description
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 253-RT2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
253-RT2
Rigid/EMT Conduit Connector 253-RT2
COMPRESSION TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 2-1/8 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • COMPRESSION TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-3/16 INCH
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2-1/8 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 253-RT2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details