Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 251-US

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.12 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.25 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE ROHS COMPLAINT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.12 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.25 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE ROHS COMPLAINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 251-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
251-US
Rigid/EMT Conduit Connector 251-US
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.12 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1.25 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE ROHS COMPLAINT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.12 INCH
  • EMT CONDUIT USED ON
  • 0.41 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1.25 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETETIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLAINT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 251-US
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details