Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 250-SRT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/4 INCH EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/4 INCH EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 250-SRT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
250-SRT
Rigid/EMT Conduit Connector 250-SRT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/4 INCH EMT CONDUIT USED ON 3/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-3/4 INCH
  • EMT CONDUIT USED ON
  • 3/8 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-1/32 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES INTERNAL SEALING RING, KNOCKOUT GASKET
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 250-SRT
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details